Abracon, LLC ASV XO (Standard) Crystal ASV-4.000MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-4.000MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-4.000MHZ-EJ-T
ASV XO (Standard) Crystal ASV-4.000MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9329-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9329-1-ND
Oscillators 535-9329-1-ND
4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9329-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9329-6-ND
Oscillators 535-9329-6-ND
4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9329-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9329-2-ND
Oscillators 535-9329-2-ND
4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 4.0000MHZ HCMOS SMD

XTAL OSC XO 4.0000MHZ HCMOS SMD

Supplier's Site Datasheet
XTAL OSC XO 4.0000MHZ HCMOS SMD

XTAL OSC XO 4.0000MHZ HCMOS SMD

Supplier's Site
Oscillator, 4Mhz, Smd; Crystal Terminals Abracon - 96J0005 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, Smd; Crystal Terminals Abracon
96J0005
Oscillator, 4Mhz, Smd; Crystal Terminals Abracon 96J0005
OSCILLATOR, 4MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:4MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:70°C; Oscillator Type:XO RoHS Compliant: Yes

OSCILLATOR, 4MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:4MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:70°C; Oscillator Type:XO RoHS Compliant: Yes

Supplier's Site
Oscillator, 4Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1970 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1970
Oscillator, 4Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1970
OSCILLATOR, 4MHZ, 7 X 5MM, HCMOS; Frequency Nom:4MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

OSCILLATOR, 4MHZ, 7 X 5MM, HCMOS; Frequency Nom:4MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 4Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon - 73AJ1568 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 4Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
73AJ1568
Osc, 4Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon 73AJ1568
OSC, 4MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

OSC, 4MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-4.000MHZ-EJ-T 535-9329-1-ND ASV-4.000MHZ-EJ-T ASV-4.000MHZ-EJ-T 96J0005 13J1970 73AJ1568
Product Name ASV XO (Standard) Crystal Oscillators Oscillators Oscillators Oscillator, 4Mhz, Smd; Crystal Terminals Abracon Oscillator, 4Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon Osc, 4Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) ? to 70 C (? to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BNSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers