Abracon, LLC Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -20°C ~ 70°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMX Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-09 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -30°C ~ 75°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-09 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.6 mm Operating Temperature: -30°C ~ 75°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-11 Type: VCTCXO Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -30°C ~ 75°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-12 Type: VCTCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -30°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-12 Type: VCTCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -30°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency:... | |
| RoHS/RoHS II Compliant Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.33333 MHz Function: Enable/Disable Output:... | |
| RoHS/RoHS II Compliant Series: ASVTX-09 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -30°C ~ 75°C Frequency: 13 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-09 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.6 mm Operating Temperature: -30°C ~ 75°C Frequency: 13 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-11 Type: VCTCXO Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-11 Type: VCTCXO Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -30°C ~ 75°C Frequency: 13 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-11 Type: VCTCXO Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -30°C ~ 75°C Frequency: 19.8 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-12 Type: VCTCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 16.369 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-12 Type: VCTCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 16.369 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.2 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 38.4 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVTX-13 Type: VCTCXO Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 52 MHz Output: Clipped Sine Wave... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -10°C ~ 70°C Frequency: 49.152 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 16 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 35.328 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 38.88 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 6.176 MHz Function: Enable/Disable Output: CMOS,... | |
| RoHS/RoHS II Compliant Series: ASVV Type: VCXO Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 2 mm Operating Temperature: 0°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: CMOS,... |
| << Prev | Next >> |