Quarktwin Technology Ltd. Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| IC | |
| Passive Entry/Start IC 125kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173", 4.40mm Width) | |
| Passive Entry/Start IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173", 4.40mm Width) | |
| RFID Reader IC 100kHz ~ 150kHz 8V ~ 16V 16-SOIC (0.154", 3.90mm Width) | |
| RFID Reader IC 13.56MHz ISO 14443 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad | |
| RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad | |
| RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad | |
| RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V | |
| RFID Reader IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.154", 3.90mm Width) | |
| RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad | |
| RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC 5-UFDFN | |
| RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die | |
| RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V 16-LSSOP (0.154", 3.90mm Width) | |
| RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V | |
| RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V 8-SOIC (0.154", 3.90mm Width) | |
| RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.2V ~ 4V Die | |
| RFID Transponder IC 13.56MHz ISO 15693 Die | |
| RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-6C I²C, SPI 1.45V ~ 1.65V | |
| RFID Transponder IC 13.56MHz ISO 15693, NFC Die | |
| RFID Transponder IC 134.2kHz SPI 2V ~ 3.6V 16-VQFN Exposed Pad | |
| RFID Transponder IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173", 4.40mm Width) | |
| RFID Transponder IC 134.2kHz |
| << Prev |