STMicroelectronics RFID, RF Access, Monitoring ICs ST25TV04K-PE6G3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV04K-PE6G3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TV04K-PE6G3
RFID, RF Access, Monitoring ICs ST25TV04K-PE6G3
RFID Transponder IC 13.56MHz ISO 15693, NFC Die

RFID Transponder IC 13.56MHz ISO 15693, NFC Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TV04K-PE6G3
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - CYBL11473-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-4363-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details