STMicroelectronics RFID, RF Access, Monitoring ICs ST25TV512C-AFG9

Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die
Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV512C-AFG9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TV512C-AFG9
RFID, RF Access, Monitoring ICs ST25TV512C-AFG9
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TV512C-AFG9
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20732Y-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32283-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details