STMicroelectronics RFID, RF Access, Monitoring ICs ST25TV512C-AFF3

Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die
Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV512C-AFF3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TV512C-AFF3
RFID, RF Access, Monitoring ICs ST25TV512C-AFF3
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TV512C-AFF3
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20736S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - 336-4373-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details