STMicroelectronics RFID, RF Access, Monitoring ICs ST25TV512C-AFG3

Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die
Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV512C-AFG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TV512C-AFG3
RFID, RF Access, Monitoring ICs ST25TV512C-AFG3
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TV512C-AFG3
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CYW20737S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS29/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5440-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details