STMicroelectronics RFID, RF Access, Monitoring ICs ST25TV512C-AFF9

Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die
Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV512C-AFF9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TV512C-AFF9
RFID, RF Access, Monitoring ICs ST25TV512C-AFF9
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TV512C-AFF9
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL593TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4624-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details