RFID Reader IC 13.56MHz ISO 14443 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | TRF7963RHBRG4 |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Interface | SPI |
| Features | RoHS |
| Supply Voltage | Other; 2.7V ~ 5.5V |