STMicroelectronics RFID, RF Access, Monitoring ICs ST25TV02KC-AFG3

Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die
Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TV02KC-AFG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TV02KC-AFG3
RFID, RF Access, Monitoring ICs ST25TV02KC-AFG3
RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

RFID Reader/Transponder IC 13.56MHz ISO 15693, NFC Die

Buy Now
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25TV02KC-AFG3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25TV02KC-AFG3
MEMORY

MEMORY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TV02KC-AFG3 ST25TV02KC-AFG3
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 55501EJ/BQA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4730-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details