Winters Instruments Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty... | |
| Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty | |
| Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier... | |
| Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN... | |
| Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000... |
| << Prev | Next >> |