Winters Instruments PFQ Series Stainless Steel Liquid Filled Gauge PFQ785

Description
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFQ Series Stainless Steel Liquid Filled Gauge - PFQ785 - Winters Instruments
Toronto, Ontario, Canada
PFQ Series Stainless Steel Liquid Filled Gauge
PFQ785
PFQ Series Stainless Steel Liquid Filled Gauge PFQ785
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty

Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFQ785
Product Name PFQ Series Stainless Steel Liquid Filled Gauge
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -14 to 150 F (-26 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 34
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges - 3890575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details