Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier to use than a manometer• Plastic blow molded case for added durability• Sleek design featuring secure latch• Facilitates safe handling• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PLT100 |
| Product Name | PLT Series Low Pressure Test Kit |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 3.61 psi (0.0 to 2.54 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |