Winters Instruments PFQ Series Stainless Steel Liquid Filled Gauge PFQ1538

Description
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFQ Series Stainless Steel Liquid Filled Gauge - PFQ1538 - Winters Instruments
Toronto, Ontario, Canada
PFQ Series Stainless Steel Liquid Filled Gauge
PFQ1538
PFQ Series Stainless Steel Liquid Filled Gauge PFQ1538
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty

Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFQ1538
Product Name PFQ Series Stainless Steel Liquid Filled Gauge
Type Dual Scale
Working Pressure Range -14.74 to 60 psi (-10.37 to 42.23 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -14 to 150 F (-26 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Gauge, Pressure, 200 Psi, 1400 Kpa, Dual Scale - 312-800-B200 - Petersen Products Co.
Specs
Type Dual Scale
Working Pressure Range 200 psi (141 m H2O)
Scale Units pounds per square inch; Kilopascals
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details