Winters Instruments Datasheets for Dial Thermometers

Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more

Product Name Notes
Description & Features:• A durable and accurate thermometer with a rigid connection• Separable thermowell• Rugged steel case• Bi-metallic element• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT...
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up•
Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection•
Description & Features:• An economical and accurate way to measure air or water temperatures• Separable thermowell• Bi-metallic element (dial type only)• Dual scale (°F & °C)• Dial type or vertical...
Description & Features:• An economical vapour thermometer for remote reading applications• Stainless steel or black steel case• Vapour actuated• Panel mounted (Front Flange or U-Clamp)• Dual scale (°F & °C)•
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts•
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm),...
Description & Features:• Provides an economical and accurate method to measure surface temperatures on a 1/2" (12.5mm) to 4" (100mm) pipe• Clamp-on design with steel spring• Dual scale (°F &...
Description & Features:• Provides an economical and accurate method to measuring thetemperature on a flat metallic surface• 2" (50mm) dial• Dual scale (°F & °C)• 3 ranges available• Easy to...
Description & Features:• Versatile, heavy duty gas or vapour thermometer for remote reading applications• Built to order• 2.5" (63mm) to 8.5" (215mm) dials available• Brass or stainless steel capillary and...
Ductwork or motor housings.
Freezers, walk-in refrigeration units, food storage cabinets, heating and ventilation.
Heating, ventilation, air conditioning, food processing, wastewater, industrial processes, compressors.
Hot water lines, boilers and hydronic heating.
Industrial process, food processing and wastewater.
Local and remote temperature sensing.