Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PN21048N |
| Product Name | PN2 Series NACE Liquid Filled Gauge - MR0175-2002 |
| Type | Dual Scale |
| Working Pressure Range | -14.74 to 160 psi (-10.37 to 113 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |