Winters Instruments PMN Series Mining Gauge PMN306

Description
Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000 psi/bar• 5 year warranty
Datasheet
Description
Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000 psi/bar• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMN Series Mining Gauge - PMN306 - Winters Instruments
Toronto, Ontario, Canada
PMN Series Mining Gauge
PMN306
PMN Series Mining Gauge PMN306
Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000 psi/bar• 5 year warranty

Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000 psi/bar• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PMN306
Product Name PMN Series Mining Gauge
Type Dual Scale
Working Pressure Range 0.0 to 9000 psi (0.0 to 6334 m H2O)
Connection Size 0.3750 inch (9.52 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details