Winters Instruments Datasheets for Diaphragm Seals
Diaphragm seals are isolation devices that separate a pressure instrument from the process media.
Diaphragm Seals: Learn more
| Product Name | Notes |
|---|---|
| Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and... | |
| Description & Features:• Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal• CRN registered available upon request• 1 year warrantyApplications : • Sour gas applications requiring instrumentation... | |
| Description & Features:• Can be used on applications requiring a NACE compliant MR0175-2003 diaphragm seal• CRN registered available upon request• 1 year warrantyApplications : • Sour gas applications requiring instrumentation... | |
| Description & Features:• Compact (one piece), lightweight and economical• CRN registered• 1 year warrantyApplications : • Ideally suited for applications where space limitations exist• Primarily utilized to protect gauges and... | |
| Description & Features:• Compact, lightweight and economical• Constructed of AISI 316 stainless steel and is welded together into a one piece unit• CRN registered• 1 year warrantyApplications : • Offers... | |
| Description & Features:• Compact, lightweight and economical• Constructed of AISI 316 stainless steel and welded together into a one piece unit• CRN registered• 1 year warrantyApplications : • Ideally suited... | |
| Description & Features:• Constructed with a welded diaphragm placed at the end of the male NPT connection, eliminating the normal diaphragm chamber where solidification of the process media may render... | |
| Description & Features:• Features a durable and flexible Teflon® diaphragm seal, which serves as a protective barrier between the process fluid and instrument• High accuracy and dependability• CRN registered• 1... | |
| Description & Features:• Finished with a cleanout design• Various pipe sizes (1" to 4") and housing materials available• 1 year warrantyApplications : • Used in industrial applications such as oil... | |
| Description & Features:• Meets the requirements of dairy, food, beverage, chemical and pharmaceutical industries• CRN registered• 1 year warrantyApplications : • When attached to a Winters all stainless steel construction... | |
| Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1... | |
| Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing... | |
| Description & Features:• Two piece construction• Clean-out design allows process media to flow through the seal• Reduces potential for process media blockages inside diaphragm housing• 1 year warrantyApplications : • | |
| Description & Features:• Various materials/configurat ions available to fit your specific application• Easy removal of gauge or switch for calibration, repair or replacement without interrupting process flow• 1 year warrantyApplications... |