Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PFQ721 |
| Product Name | PFQ Series Stainless Steel Liquid Filled Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 5000 psi (0.0 to 3519 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | -14 to 150 F (-26 to 66 C) |