Winters Instruments PN2 Series NACE Liquid Filled Gauge - MR0175-2002 PN21044N

Description
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PN2 Series NACE Liquid Filled Gauge - MR0175-2002 - PN21044N - Winters Instruments
Toronto, Ontario, Canada
PN2 Series NACE Liquid Filled Gauge - MR0175-2002
PN21044N
PN2 Series NACE Liquid Filled Gauge - MR0175-2002 PN21044N
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty

Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PN21044N
Product Name PN2 Series NACE Liquid Filled Gauge - MR0175-2002
Type Dual Scale
Working Pressure Range -14.74 to 15 psi (-10.37 to 10.56 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details