Winters Instruments Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Description & Features:• A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade• Low light compatible (16 Lux minimum)• Includes a... | |
| Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or... | |
| Description & Features:• An economical and accurate way to measure air or water temperatures• Separable thermowell• Bi-metallic element (dial type only)• Dual scale (°F & °C)• Dial type or vertical... | |
| Description & Features:• Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments• Brass socket 1/2" NPT is standard (stainless steel optional)• Available... | |
| Description & Features:• Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output• Low light compatible (Min. required light 16 Lux)• Includes a... | |
| Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic... |