Winters Instruments PLT Series Low Pressure Test Kit PLT15

Description
Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier to use than a manometer• Plastic blow molded case for added durability• Sleek design featuring secure latch• Facilitates safe handling• 5 year warranty
Datasheet
Description
Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier to use than a manometer• Plastic blow molded case for added durability• Sleek design featuring secure latch• Facilitates safe handling• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLT Series Low Pressure Test Kit - PLT15 - Winters Instruments
Toronto, Ontario, Canada
PLT Series Low Pressure Test Kit
PLT15
PLT Series Low Pressure Test Kit PLT15
Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier to use than a manometer• Plastic blow molded case for added durability• Sleek design featuring secure latch• Facilitates safe handling• 5 year warranty

Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier to use than a manometer• Plastic blow molded case for added durability• Sleek design featuring secure latch• Facilitates safe handling• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PLT15
Product Name PLT Series Low Pressure Test Kit
Type Dual Scale
Working Pressure Range 0.0 to 0.5419 psi (0.0 to 0.3814 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPI125V-PV-30-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details