Winters Instruments PN2 Series NACE Liquid Filled Gauge - MR0175-2002 PN21050N

Description
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PN2 Series NACE Liquid Filled Gauge - MR0175-2002 - PN21050N - Winters Instruments
Toronto, Ontario, Canada
PN2 Series NACE Liquid Filled Gauge - MR0175-2002
PN21050N
PN2 Series NACE Liquid Filled Gauge - MR0175-2002 PN21050N
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty

Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PN21050N
Product Name PN2 Series NACE Liquid Filled Gauge - MR0175-2002
Type Dual Scale
Working Pressure Range -14.74 to 200 psi (-10.37 to 141 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details