Winters Instruments Datasheets for Digital Thermometers

Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more

Product Name Notes
Description & Features:• A portable "point and shoot" thermometer that measures remote surface temperatures• Digital readout (°F or °C)• Single hand operated• Uses less than 1 milliwatt of power• Auto...
Description & Features:• A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree• 304 stainless steel case, stem and socket • Hermetically sealed thermometer...
Description & Features:• Provides an economical and accurate method to measuring thetemperature on a flat metallic surface• 2" (50mm) dial• Dual scale (°F & °C)• 3 ranges available• Easy to...
New construction, plumbing, water lines, boilers, heating, ventilation, air conditioning and industrial process.