Winters Instruments Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Description & Features:• An economical isolation valve for pressure gauges and transmitters• CRN registered• 1 year warrantyApplications : • Provides flow control for non-corrosive applications | |
| Description & Features:• An isolation valve for pressure gauges and transmitters • For mild applications, this valve can be used to throttle pulsation. Please see NVA Stainless Steel Needle Valve... | |
| Description & Features:• Excellent flow regulation and leak tight• The one-piece body construction (no welding) provides strength, safety and corrosion resistance• "Slow opening" prevents sudden pressure surge and instrument damage• |