Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PLP305 |
| Product Name | PLP Series Low Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 5 psi (0.0 to 3.52 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |