Hottinger Brüel & Kjær A/S Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 22 mV/N Deltatron Force Transducer designed for dynamic, short-duration static and impact force measurements. Sensitivity : 22 mV/N Range full scale : +220/-220N Maximum force : Maximum compression : 4400N... | |
| ATEX conform terminal box for EMC-compliant connection of 2 to 8 load cells 7 cable glands M12 x 1.5 for cable diameters from 3 to 6.5 mm 2 cable glands... | |
| Compact RTN-Load cell with options Strain gage system (4000 Ohm), Sensitivity 2,85 mV/V, degree of protection IP68 according to EN 60529 | |
| Configurable Load cell C2 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer | |
| Configurable Load cell C2A Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer | |
| Configurable Load cell U2A Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer | |
| Configurable PW12C load cell with ATEX Zone 1/21 and Zone 2/22 as options | |
| Configurable Single point load cell, "Aseptic" hermetically sealed integrated, encapsulated overload protection nominal range:10kg or 20kg accuracy class to OIML R60: C3 maximum platform size: 400 mm x 400 mm... | |
| DeltaTron Force Transducer designed for measuring 2.2 mV/N in dynamic, short-duration static and impact force measurements Sensitivity : 2.2 (10) mV/N (mV/lbf) Range full scale : +2000 / -2000 (+500... | |
| DeltaTron Force Transducer with a sensitivity of 0.22 mV/N and CCLD Charge for performing short-duration static and impact force measurements Sensitivity : 0.2mV/N Range full scale : +22000/-22000N Maximum force... | |
| Digital load cell for static and dynamic application. Load cell type: stainless steel, hermetically sealed. Protection class: IP68/IP69K according to EN 60529 With options. | |
| Digital load cell for static and dynamic application Load cell type: stainless steel, hermetically sealed Protection class: IP68/IP69K in accordance with EN 60529 With options. | |
| Digital load cell for static and dynamic application Load cell type: with stainl. steel protective housing, IP class: IP66 in accordance with EN 60529 With options. | |
| Enable correlation between test and finite element results. Gauges (single or rosette) or displacement sensors may be graphically positioned and oriented on finite models as a post-processing step. Time histories... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 100 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 100 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 1000 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 50 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 500 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 500 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force... | |
| Force transducer C10 for compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (2.5 kN...10 kN) Rated output 4...5 mV/V (25 kN...1 MN) | |
| Force transducer for compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (2.5...10 kN) Rated output 4...4.95 mV/V (25 kN...1 MN) | |
| Force transducer for compressive forces Strain gages system 350 Ohm Accuracy class 0.1 (C2/500N: 0.2) Sensitivity 2 mV/V Made from rustfree materials | |
| Force transducer for tensile and compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (2.5...10 kN) Rated output 4...4.95 mV/V (25 kN...2.5 MN) | |
| Force transducer for tensile and compressive forces Strain gage system 350 Ohm Accuracy class 0.1 (U2B/500N: 0.2) Sensitivity 2 mV/V Made from rustfree materials | |
| Force Transducer with IEPE and CCLD technology for dynamic, short-duration static and impact force measurements. Sensitivity : 110 mV/N Range full scale : +44/-44 N Maximum force : Maximum compression... | |
| HLC-Load cell with options Strain gage system, sensitivity 1.94mV/V with build-in M12x1-connector, degree of protection IP68 according to EN 60529. | |
| HLC-Load cell with options Strain gage system, sensitivity 1.94mV/V with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529. | |
| HLCi load cell with optionally integrated electronics | |
| Junction box for EMC type connection of up to 4 load cells protection class IP67, painted aluminium housing with 5 pcs. cable gland M12 nickel plated for 4- 6.5mm cable... | |
| Junction box for EMV type connection of up to 4 load cells protection class IP65, stainless Steel housing with 5 pcs. cable gland M12 nickel plated for 4- 6.5mm cable... | |
| Junction box for EMV type connection of up to 8 load cells protection class IP65, stainless Steel housing with 7 pcs. M12 and 2 pcs M16 cable glands nickel plated... | |
| Junction box for interconnecting up to 8 digital load cells via 4-wire RS485 bus (e.g. C16i) in stainless steel housing. NEW: Now available in protection class IP67 | |
| Junction box for interconnecting up to 8 type C16i Digital load cells with integral bus connector or for a 4-wire RS-485 bus system, stainless steel housing, IP65 degree of protection,... | |
| K-C16A2aa/bbbb C16A-Load cell with options Strain gage system, Sensitivity 2 mV/V, with fixed mounted cable, with free ends, degree of protection IP68/IP69K according to EN 60529. | |
| K-C16I3aa/bbbb digital C16-Load cell with options Strain gage system, digital output signal (RS-485/4-wire), with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529/IP69K. | |
| K-C5 Reference force transducer for compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (5 MN...20 MN) | |
| K-C6B Force transducer for compressive forces 350 ohm strain gauge measuring system Made of stainless steel material | |
| K-HLCB2 HLCB2 load cell with options Strain gage measuring system, sensitivity 1.94mV/V, with fixed connection cable, free ends, degree of protection IP68/IP69K according to EN 60529. | |
| K-U10F Force transducer for tensile and compressive forces Strain gage system 350 Ohm Made from rustfree materials Rated output 2...2.5 mV/V (50 kN...1.25 MN) | |
| K-U10M Force transducer for tensile and compressive forces Strain gage system 350 Ohm Made from rustfree materials | |
| K-Z16A3aa/bbbb Z16-tensile Load cell with options Strain gage system, Sensitivity 2 mV/V, with fixed mounted cable, with free ends, degree of protection IP68/IP69K. | |
| Load button for force transducer Z30 and S9M Nominal force: 2kN ... 10 kN | |
| Load button for S9M for nominal force 20 kN and 50 kN | |
| Load Cell for tension Load Maximum capacity: 15t Minimum LC verification interval: 0.00833% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Degree of protection: IP68 according to... | |
| Load cell for tension load Maximum capacity: 15t Minimum LC verification interval: 0.02% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Degree of protection: IP68 according to... | |
| Load cell for tension load Maximum capacity: 7.5t Minimum LC verification interval: 0.02% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Degree of protection: IP68 according to... | |
| Load cell Nominal load: 100kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 100kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree... | |
| Load cell Nominal load: 100kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 100kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheat: Shielded... | |
| Load cell Nominal load: 10kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 10kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 10t Minimum LC verification interval: 0.0100% OIML R60 Test certificate Accuracy class: C3 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 10t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 1t Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 1t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 1T Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 200kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 200kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree... | |
| Load cell Nominal load: 200kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 200kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheat: Shielded... | |
| Load cell Nominal load: 20kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 20kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C6 Measuring body: Stainless steel Degree of protection: IP68 according to EN60529 Cable sheath:... | |
| Load cell Nominal load: 20kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree... | |
| Load cell Nominal load: 20kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 20kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 2t Minimum LC verification interval: 0.0100% OIML R60 Test certificate Accuracy class: C3 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 2t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 30kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Degree of protection: IP68 according to EN60529 Cable sheath:... | |
| Load cell Nominal load: 30kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C6 Measuring body: Stainless steel Degree of protection: IP68 according to EN60529 Cable sheath:... | |
| Load cell Nominal load: 30kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 500kg (great measuring body) Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529... | |
| Load cell Nominal load: 500kg (small measuring body) Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529... | |
| Load cell Nominal load: 500kg (small measuring body) Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529... | |
| Load cell Nominal load: 500kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 500kg Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 50kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 50kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree... | |
| Load cell Nominal load: 50kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 50kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 5kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 5t Minimum LC verification interval: 0.0100% OIML R60 Test certificate Accuracy class: C3 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Load cell Nominal load: 5t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded... | |
| Loadcell, S-type hermetically sealed Capacity: Minimum LC verification interval: 0.0120% of Emax OIML R60 test-certificate Accuracy class: C3 Material of elementbody: stainless steel Protection class: IP68 according EN60529 Cable: shielded... | |
| Miniature force transducer for compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 0.5 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 100 N Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 200 N Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange... | |
| Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 N Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made... | |
| Miniature force transducer U93A for tensile and compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel | |
| Miniature force transducer U9C for tensile and compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel | |
| oad cell Nominal load: 30kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded... | |
| Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing... | |
| Pendle load foot compact for HBM load cell Z6 from 10kg up to 200kg | |
| Pendle load foot for load cell Z6F Nominal range 5kg - 200kg | |
| PW10A load cell with options | |
| PW15AH load cell with options | |
| PW15B load cell with options | |
| PW16A load cell with options | |
| PW22 load cell with options Especially suitable for dynamic weighing | |
| PW28 load cell with options | |
| PW2C load cell with options - optimized for static weighing applications | |
| PW2D load cell with options - optimized for dynamic weighing applications | |
| PW6C load cell with options - optimized for static weighing applications | |
| PW6D load cell with options - optimized for dynamic weighing applications | |
| sample beam load cell | |
| sample cantype load cell | |
| Sample RT-Load-Cell | |
| sample single point load cell | |
| Series S2M force transducer, configurable for tensile and compressive forces Accuracy class 0.02 Strain Gauge measurement system Low construction height, overload protection, insensitive to lateral forces, 6-wire circuit Made of... | |
| Series S9m force transducer, configurable for tensile and compressive forces. Accuracy class 0.02 Strain gauge measurement system Insensitive to lateral forces, 6-wire circuit Made of stainless steel Fixed connection cable... | |
| Set (4 pieces) of loading feet for Z6F load cells from HBM Maximum capacities: 5kg up to 500 kg (small body) Material: stainless steel Height adjustment Removable rubber foot | |
| SP4M load cell with options | |
| The multi-load vibration option allows the use of multiple random input PSDs and cross-spectra for the analysis of structures with multiple load application points and/or directions. This option also includes... | |
| Z6-Load cell with options Strain gage system, with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529. | |
| Z6-P Load cell with build-in M12x1-connector, Strain gage system, sensitivity 2mV/V and degree of protection IP68 according to EN 60529. | |
| Z6R-Load cell with options Strain gage system, sensitivity 2mV/V with build-in M12x1-connector, degree of protection IP68 according to EN 60529. | |
| Z6R-Load cell with options Strain gage system, with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529 / IP69K. | |
| Z7AXX/YY Z7-Load cell with options Strain gage system, with fixed mounted cable, with free ends, degree of protection IP67 according to EN 60529. |
| << Prev |