Hottinger Brüel & Kjær A/S Mini tens./compr. force transd. U9C/2kN 1-U9C/2KN

Description
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made from stainless materials Permanently mounted connection cable, 1.5 m long, with free ends
Request a Quote
Description
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made from stainless materials Permanently mounted connection cable, 1.5 m long, with free ends
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force transducer for tensile and compressive measurements with a nominal force of 2 kN, accuracy class 0.2, and IP67 protection. Constructed from non-rusting materials with a cable suitable for drag chains and resistant to oils. Dimensions are 26 mm in length, 60 mm in width, and 28.5 mm in height, with M10 threads and a 3 mm diameter cable with a minimum bending radius of 10 mm. Optional knuckle eyes and cable lengths available.

Datasheet Summary
Powered by GS/AI

Force transducer for tensile and compressive measurements with a nominal force of 2 kN, accuracy class 0.2, and IP67 protection. Constructed from non-rusting materials with a cable suitable for drag chains and resistant to oils. Dimensions are 26 mm in length, 60 mm in width, and 28.5 mm in height, with M10 threads and a 3 mm diameter cable with a minimum bending radius of 10 mm. Optional knuckle eyes and cable lengths available.

Suppliers

Company
Product
Description
Supplier Links
Mini tens./compr. force transd. U9C/2kN - 1-U9C/2KN - Hottinger Brüel & Kjær A/S
Virium, Denmark
Mini tens./compr. force transd. U9C/2kN
1-U9C/2KN
Mini tens./compr. force transd. U9C/2kN 1-U9C/2KN
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made from stainless materials Permanently mounted connection cable, 1.5 m long, with free ends

Miniature force transducer for tensile and compressive forces
Strain gage measurement system
Nominal (rated) force: 2 kN
Nominal (rated) sensitivity: 1 mV/V
Accuracy class: 0.2
Degree of protection: IP67
Made from stainless materials
Permanently mounted connection cable,
1.5 m long, with free ends

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Force and Load Sensors
Product Number 1-U9C/2KN
Product Name Mini tens./compr. force transd. U9C/2kN
Force Rating 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW4C3/500g - 1-PW4C3/500G-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1.1 lbs (0.5000 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Single point load cell PW16AC4/250kg - 1-PW16AC4/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Single point load cell PW16AC3/250kg - 1-PW16AC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Ringtorsional load cell RtN0.05/15t - 1-RTN0.05/15T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 30000 lbs (13605 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details