Petersen Products Co. Temperature Probe, Analog Pocket, -40° To 160° F 312-600

Description
Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 5" (127mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Analog with Recalibration Temperature Rating F 40° F (4.° C) to 160° F (71.° C)
Request a Quote
Description
Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 5" (127mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Analog with Recalibration Temperature Rating F 40° F (4.° C) to 160° F (71.° C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Fredonia, WI, United States
Temperature Probe, Analog Pocket, -40° To 160° F
312-600
Temperature Probe, Analog Pocket, -40° To 160° F 312-600
Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 5" (127mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Analog with Recalibration Temperature Rating F 40° F (4.° C) to 160° F (71.° C)

Country of Origin USA
Diameter 0.154" (4mm)
Length, Probe IN 5" (127mm)
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Style Analog with Recalibration
Temperature Rating F 40° F (4.° C) to 160° F (71.° C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Temperature Probes
Product Number 312-600
Product Name Temperature Probe, Analog Pocket, -40° To 160° F
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details