Country of Origin USA
Diameter 0.154" (4mm)
Length, Probe IN 4.75" (121mm)
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Style Digital, Cannot Recalibrate
Temperature Rating F -58° F (-50° C) to 571° F (299° C)
Tolerance +/- 1.8°F For 22°F - 302°F Otherwise +/-4°F
| Petersen Products Co. | |
|---|---|
| Product Category | Temperature Probes |
| Product Number | 312-606 |
| Product Name | Temperature Probe, Digital Pocket, -58° To 571° F |
| Sensed Temperature | -58 to 571 F (-50 to 299 C) |