TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL, CUL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
BLUE LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[T] BRAND
LAMP WATTAGE 25 W
LAMP SOCKET BAYONET
TA52 MODEL
NSI Industries LLC
Done
Datasheet
Description
TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL, CUL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
BLUE LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[T] BRAND
LAMP WATTAGE 25 W
LAMP SOCKET BAYONET
TA52 MODEL
TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL, CUL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
BLUE LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[T] BRAND
LAMP WATTAGE 25 W
LAMP SOCKET BAYONET
TA52 MODEL