NSI Industries LLC Strobe/Flashing Light Unit TA94RN5

Description
HIGH INTENSITY STROBE LIGHT TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT RED LENS COLOR 70 TO 80 FPM FLASH RATE TORK ALERT[TM] BRAND TA94N5 MODEL
Datasheet
Description
HIGH INTENSITY STROBE LIGHT TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT RED LENS COLOR 70 TO 80 FPM FLASH RATE TORK ALERT[TM] BRAND TA94N5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - TA94RN5 - NSI Industries LLC
Huntersville, NC, USA
Strobe/Flashing Light Unit
TA94RN5
Strobe/Flashing Light Unit TA94RN5
HIGH INTENSITY STROBE LIGHT TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT RED LENS COLOR 70 TO 80 FPM FLASH RATE TORK ALERT[TM] BRAND TA94N5 MODEL
  • HIGH INTENSITY STROBE LIGHT TYPE
  • GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL
  • 8-1/2 INCH DIA X 9-1/2 INCH H SIZE
  • 117 VAC OPERATING VOLTAGE
  • OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.04 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 70 TO 80 FPM FLASH RATE
  • TORK ALERT[TM] BRAND
  • TA94N5 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Warning Lights
Product Number TA94RN5
Product Name Strobe/Flashing Light Unit
Mounting Conduit Mount
Visual Indicators Strobe
Specialty Applications Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 104203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details