DOUBLE FLASH STROBE LIGHT TYPE
LEXAN. BODY, NEOPRENE GASKET MATERIAL
6-1/5 INCH DIA X 5 INCH H SIZE
UL APPROVAL
10.5 TO 31 VDC OPERATING VOLTAGE
VEHICULAR APPLICATION
1/2 INCH PIPE/SURFACE/FLANGE MOUNTING
AMBER LENS COLOR
60 DOUBLE FPM FLASH RATE
110000 CP LIGHT INTENSITY
TORK ALERT[T] BRAND
LAMP LIFE 7000 TO 8000 HR
LAMP OUTPUT ENERGY 7-1/2 J PER FLASH
LENS TYPE FRESNEL
TA131DU1 MODEL
NSI Industries LLC
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE
LEXAN. BODY, NEOPRENE GASKET MATERIAL
6-1/5 INCH DIA X 5 INCH H SIZE
UL APPROVAL
10.5 TO 31 VDC OPERATING VOLTAGE
VEHICULAR APPLICATION
1/2 INCH PIPE/SURFACE/FLANGE MOUNTING
AMBER LENS COLOR
60 DOUBLE FPM FLASH RATE
110000 CP LIGHT INTENSITY
TORK ALERT[T] BRAND
LAMP LIFE 7000 TO 8000 HR
LAMP OUTPUT ENERGY 7-1/2 J PER FLASH
LENS TYPE FRESNEL
TA131DU1 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
LEXAN. BODY, NEOPRENE GASKET MATERIAL
6-1/5 INCH DIA X 5 INCH H SIZE
UL APPROVAL
10.5 TO 31 VDC OPERATING VOLTAGE
VEHICULAR APPLICATION
1/2 INCH PIPE/SURFACE/FLANGE MOUNTING
AMBER LENS COLOR
60 DOUBLE FPM FLASH RATE
110000 CP LIGHT INTENSITY
TORK ALERT[T] BRAND
LAMP LIFE 7000 TO 8000 HR
LAMP OUTPUT ENERGY 7-1/2 J PER FLASH
LENS TYPE FRESNEL
TA131DU1 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
LEXAN. BODY, NEOPRENE GASKET MATERIAL
6-1/5 INCH DIA X 5 INCH H SIZE
UL APPROVAL
10.5 TO 31 VDC OPERATING VOLTAGE
VEHICULAR APPLICATION
1/2 INCH PIPE/SURFACE/FLANGE MOUNTING
AMBER LENS COLOR
60 DOUBLE FPM FLASH RATE
110000 CP LIGHT INTENSITY
TORK ALERT[T] BRAND
LAMP LIFE 7000 TO 8000 HR
LAMP OUTPUT ENERGY 7-1/2 J PER FLASH
LENS TYPE FRESNEL
TA131DU1 MODEL
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Warning Lights
Product Number
TA131DAU1
Product Name
Strobe/Flashing Light Unit
Mounting
Flange; StandAlone
Agency Approvals
UL
Visual Indicators
Strobe
Specialty Applications
Vehicle
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems