ROTATING BEACON TYPE
GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL
8-1/2 INCH DIA X 9-1/2 INCH H SIZE
117 VAC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.9 AMPERE OPERATING CURRENT
RED LENS COLOR
90 FPM FLASH RATE
TORK ALERT[TM] BRAND
NSI Industries LLC
Done
Datasheet
Description
ROTATING BEACON TYPE
GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL
8-1/2 INCH DIA X 9-1/2 INCH H SIZE
117 VAC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.9 AMPERE OPERATING CURRENT
RED LENS COLOR
90 FPM FLASH RATE
TORK ALERT[TM] BRAND
ROTATING BEACON TYPE
GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL
8-1/2 INCH DIA X 9-1/2 INCH H SIZE
117 VAC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.9 AMPERE OPERATING CURRENT
RED LENS COLOR
90 FPM FLASH RATE
TORK ALERT[TM] BRAND
ROTATING BEACON TYPE
GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL
8-1/2 INCH DIA X 9-1/2 INCH H SIZE
117 VAC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.9 AMPERE OPERATING CURRENT
RED LENS COLOR
90 FPM FLASH RATE
TORK ALERT[TM] BRAND
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Warning Lights
Product Number
TA47RN5
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit Mount
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems