NSI Industries LLC Strobe/Flashing Light Unit TA54RE1

Description
TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING RED LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND GLARE SHIELD STRETCHABLE COIL CORD TA54 MODEL
Datasheet
Description
TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING RED LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND GLARE SHIELD STRETCHABLE COIL CORD TA54 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - TA54RE1 - NSI Industries LLC
Huntersville, NC, USA
Strobe/Flashing Light Unit
TA54RE1
Strobe/Flashing Light Unit TA54RE1
TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING RED LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND GLARE SHIELD STRETCHABLE COIL CORD TA54 MODEL
  • TEARDROP ROTATING BEACON TYPE
  • 7-1/2 INCH DIA X 4-1/2 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • VEHICULAR APPLICATION
  • MAGNETIC MOUNTING
  • RED LENS COLOR
  • 75 FPM FLASH RATE
  • TORK ALERT[T] BRAND
  • GLARE SHIELD
  • STRETCHABLE COIL CORD
  • TA54 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Warning Lights
Product Number TA54RE1
Product Name Strobe/Flashing Light Unit
Mounting Magnetic Mounting
Unlock Full Specs
to access all available technical data

Similar Products

191XL Hazardous Location Division Listed LED Lights - 191XL-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 2205029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Red; Red
View Details
Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Clear
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details