NSI Industries LLC Strobe/Flashing Light Unit TA131DAN5

Description
DOUBLE FLASHING STROBE LIGHT TYPE LEXAN HOUSING MATERIAL 7-1/4 INCH DIA X 5 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 DFPM FLASH RATE 85000 CP LIGHT INTENSITY TA131DN5 MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE LEXAN HOUSING MATERIAL 7-1/4 INCH DIA X 5 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 DFPM FLASH RATE 85000 CP LIGHT INTENSITY TA131DN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - TA131DAN5 - NSI Industries LLC
Huntersville, NC, USA
Strobe/Flashing Light Unit
TA131DAN5
Strobe/Flashing Light Unit TA131DAN5
DOUBLE FLASHING STROBE LIGHT TYPE LEXAN HOUSING MATERIAL 7-1/4 INCH DIA X 5 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 DFPM FLASH RATE 85000 CP LIGHT INTENSITY TA131DN5 MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • LEXAN HOUSING MATERIAL
  • 7-1/4 INCH DIA X 5 INCH H SIZE
  • UL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • INDUSTRIAL APPLICATION
  • 1/2 INCH PIPE/SURFACE/FLANGE/ELECTRICAL BOX MOUNTING
  • XENON LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 60 DFPM FLASH RATE
  • 85000 CP LIGHT INTENSITY
  • TA131DN5 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Warning Lights
Product Number TA131DAN5
Product Name Strobe/Flashing Light Unit
Mounting Flange; StandAlone
Agency Approvals UL
Visual Indicators Strobe
Specialty Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sounder Beacons - 245785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Color Red; Red
Supply Voltage DC or Battery
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details