NSI Industries LLC Strobe/Flashing Light Unit TA131DRN5

Description
DOUBLE FLASH STROBE LIGHT TYPE LEXAN. BODY MATERIAL 6-1/5 INCH DIA X 5 INCH H SIZE UL APPROVAL 117 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING 0.2 AMPERE OPERATING CURRENT RED LENS COLOR 60 DOUBLE FPM FLASH RATE 85000 CP LIGHT INTENSITY TORK ALERT[T] BRAND LAMP LIFE 7000 TO 8000 HR LAMP OUTPUT ENERGY 7-1/2 J PER FLASH TA131DN5 MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE LEXAN. BODY MATERIAL 6-1/5 INCH DIA X 5 INCH H SIZE UL APPROVAL 117 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING 0.2 AMPERE OPERATING CURRENT RED LENS COLOR 60 DOUBLE FPM FLASH RATE 85000 CP LIGHT INTENSITY TORK ALERT[T] BRAND LAMP LIFE 7000 TO 8000 HR LAMP OUTPUT ENERGY 7-1/2 J PER FLASH TA131DN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - TA131DRN5 - NSI Industries LLC
Huntersville, NC, USA
Strobe/Flashing Light Unit
TA131DRN5
Strobe/Flashing Light Unit TA131DRN5
DOUBLE FLASH STROBE LIGHT TYPE LEXAN. BODY MATERIAL 6-1/5 INCH DIA X 5 INCH H SIZE UL APPROVAL 117 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ ELECTRICAL BOX MOUNTING 0.2 AMPERE OPERATING CURRENT RED LENS COLOR 60 DOUBLE FPM FLASH RATE 85000 CP LIGHT INTENSITY TORK ALERT[T] BRAND LAMP LIFE 7000 TO 8000 HR LAMP OUTPUT ENERGY 7-1/2 J PER FLASH TA131DN5 MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • LEXAN. BODY MATERIAL
  • 6-1/5 INCH DIA X 5 INCH H SIZE
  • UL APPROVAL
  • 117 VAC OPERATING VOLTAGE
  • INDUSTRIAL APPLICATION
  • 1/2 INCH PIPE/SURFACE/FLANGE/ELECTRICAL BOX MOUNTING
  • 0.2 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 60 DOUBLE FPM FLASH RATE
  • 85000 CP LIGHT INTENSITY
  • TORK ALERT[T] BRAND
  • LAMP LIFE 7000 TO 8000 HR
  • LAMP OUTPUT ENERGY 7-1/2 J PER FLASH
  • TA131DN5 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Warning Lights
Product Number TA131DRN5
Product Name Strobe/Flashing Light Unit
Mounting Flange; StandAlone
Agency Approvals UL
Visual Indicators Strobe
Specialty Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-B-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-N35BL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details