NSI Industries LLC Strobe/Flashing Light Unit TA53AG1

Description
TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE VEHICULAR APPLICATION AMBER LENS COLOR 90 TO 100 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W TA53 MODEL
Datasheet
Description
TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE VEHICULAR APPLICATION AMBER LENS COLOR 90 TO 100 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W TA53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - TA53AG1 - NSI Industries LLC
Huntersville, NC, USA
Strobe/Flashing Light Unit
TA53AG1
Strobe/Flashing Light Unit TA53AG1
TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE VEHICULAR APPLICATION AMBER LENS COLOR 90 TO 100 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W TA53 MODEL
  • TURNTABLE ROTATING BEACON TYPE
  • ACRYLIC DOME MATERIAL
  • 6 INCH DIA X 7-1/2 INCH H SIZE
  • 24 VDC OPERATING VOLTAGE
  • VEHICULAR APPLICATION
  • AMBER LENS COLOR
  • 90 TO 100 FPM FLASH RATE
  • TORK ALERT[T] BRAND
  • LAMP WATTAGE 25 W
  • TA53 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Warning Lights
Product Number TA53AG1
Product Name Strobe/Flashing Light Unit
Specialty Applications Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
160mm Industrial Beacon 160 mm Beacon - 855BL-S10DH4 - Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Sounder Beacons - 2205021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Multiple
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details