NSI Industries LLC Strobe/Flashing Light Unit TA93-2AN5

Description
LOW PROFILE STROBE LIGHT TYPE FRESNEL DOME MATERIAL 5-1/2 INCH DIA X 6-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT AMBER LENS COLOR 70 TO 80 FPM FLASH RATE TA93-2N5 MODEL
Datasheet
Description
LOW PROFILE STROBE LIGHT TYPE FRESNEL DOME MATERIAL 5-1/2 INCH DIA X 6-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT AMBER LENS COLOR 70 TO 80 FPM FLASH RATE TA93-2N5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - TA93-2AN5 - NSI Industries LLC
Huntersville, NC, USA
Strobe/Flashing Light Unit
TA93-2AN5
Strobe/Flashing Light Unit TA93-2AN5
LOW PROFILE STROBE LIGHT TYPE FRESNEL DOME MATERIAL 5-1/2 INCH DIA X 6-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT AMBER LENS COLOR 70 TO 80 FPM FLASH RATE TA93-2N5 MODEL
  • LOW PROFILE STROBE LIGHT TYPE
  • FRESNEL DOME MATERIAL
  • 5-1/2 INCH DIA X 6-1/2 INCH H SIZE
  • 117 VAC OPERATING VOLTAGE
  • OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.04 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 70 TO 80 FPM FLASH RATE
  • TA93-2N5 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Warning Lights
Product Number TA93-2AN5
Product Name Strobe/Flashing Light Unit
Mounting Conduit Mount
Visual Indicators Strobe
Specialty Applications Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2399244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
10-30V DC Frame E Rec. Horn Amb. Beacon - 855H-RC30E5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details