TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
RED LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[TM] BRAND
NSI Industries LLC
Done
Datasheet
Description
TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
RED LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[TM] BRAND
TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
RED LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[TM] BRAND
TURNTABLE ROTATING BEACON TYPE
ACRYLIC DOME MATERIAL
5-5/8 INCH DIA X 6-1/2 INCH H SIZE
UL APPROVAL
117 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
1/2 INCH CONDUIT MOUNTING
0.21 AMPERE OPERATING CURRENT
RED LENS COLOR
80 TO 90 FPM FLASH RATE
TORK ALERT[TM] BRAND
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Warning Lights
Product Number
TA52RN5
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit Mount
Agency Approvals
UL
Specialty Applications
Outdoor
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems