Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 25
Product Name Notes
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm...
Type 40.62 2 pole CO relay, contacts 10 A, low coil power. For all fields of application, both industrial and residential. Features: AC coil and DC coils Complies EN 60335-1...
Type 41.31 Low profile PCB relays, 1 CO 12 A (3.5 mm pin pitch) for direct PCB mounting or with 93 and 95 Series sockets. Features include: AC and DC...

<< Prev Next >>