Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Each Type 39.51 MasterOUTPUT Electromechanical relay interface module provides a terminal for both the switched wire and the return wire to each output device. This negates any need for additional... | |
| The Type 39.50 MasterOUTPUT SSR interface module provides a terminal for both the switched wire and the return wire to each output device. This negates any need for additional points... | |
| Type 38.11 Relay Interface Modules with EMR electromechanical relay, 1 changeover 16 A, width 14 mm. Designed for interfacing with PLC systems Features include: Sensitive DC or AC/DC coils Integral... | |
| Type 38.31 Relay Interface Module with solid state relay, single output, width 14 mm. Equipped with screw terminals. With AC or DC output circuit and DC input circuit. 35 mm... | |
| Type 38.41 Relay Interface Module with solid state relay, single output, width 14 mm. Equipped with screwless (spring clamp) terminals. With AC or DC output circuit and DC input circuit. | |
| Type 38.51 Relay Interface Module Type with EMR electromechanical relay, 1 CO, 6 A, width 6.2 mm. Equipped with screw terminals. 35 mm rail (EN 60715) mounting. Designed for interfacing... | |
| Type 38.52 Relay Interface Modules with (EMR) electromechanical relay, 2 CO 8 A, width 14 mm. Designed for interfacing with PLC systems Features include: Sensitive DC or AC/DC coils Integral... | |
| Type 38.61 Electromechanical relay interface module with screwless terminals, 1 CO rated 6 A/250 V AC, 6.2 mm wide, 35 mm rail (EN 60715) mounting, for PLC or other systems. | |
| Type 38.62 Electromechanical relay interface module with screwless terminals, 2 CO 8 A, 14 mm wide, 35 mm rail (EN 60715) mounting, for PLC or other systems. Features include: Sensitive... | |
| Type 38.81 SSR interface module with screw terminals. High switching speed and long electrical life. Single pole SSR output – AC or DC switching, DC or AC/DC input, 35 mm... | |
| Type 38.91 SSR interface module with screwless terminals. High switching speed and long electrical life. Single pole SSR output – AC or DC switching, DC or AC/DC input, 35 mm... | |
| Type 39.00 MasterBASIC SSR Relay Interface Module – SSR, 1 contact, width 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to 24 V DC,... | |
| Type 39.01 MasterBASIC EMR relay interface module with EMR relay, 1 CO rated 6 A for high switching performance. Suitable for general use in most types of systems Features include:... | |
| Type 39.10 MasterBASIC SSR is a Relay Interface Module – SSR with 1 contact, width 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to... | |
| Type 39.11 MasterBASIC EMR ATEX Relay Interface Modules – 1 contact 6 A, width 6.2 mm and screw terminals. 35 mm rail (EN 60715) mounting. Designed for interfacing with PLC... | |
| Type 39.20 MasterOUTPUT SSR Relay Interface Modules, 1 contact, solid state relay 0.1, 2 or 6 A, input supply from 6 to 24 V DC, 125 V AC/DC and 230... | |
| Type 39.21 MasterOUTPUT EMR is a relay interface module with EMR relay, 1 CO, 6 A electromechanical relay. 6 – 12 – 24 – 125 V AC/DC and 230 V... | |
| Type 39.30 MasterPLUS SSR Relay Interface Modules – SSR, solid state relay 0.1, 2 or 6 A, input supply 24 – 125 V AC/DC from 6 to 220 V DC... | |
| Type 39.31 MasterPLUS EMR relay interface module with EMR relay, 1 CO – 6 A. Accepts fuse holder module allowing for protection of the output circuit – saving space. Width... | |
| Type 39.40 MasterINPUT SSR is a Relay Interface Modules – solid state relay 0.1, 2 or 6 A, input supply 24 – 125 V AC/DC and 230 V AC, 1... | |
| Type 39.41 MasterINPUT EMR Relay Interface Modules – EMR, electromechanical relay 6 A, 1 contact, coils 6 – 12 – 24 – 125 V AC/DC and 230 V AC, screw... |
| << Prev | Next >> |