Finder S.p.A. con unico socio Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Each Type 39.51 MasterOUTPUT Electromechanical relay interface module provides a terminal for both the switched wire and the return wire to each output device. This negates any need for additional... | |
| Each Type 39.70 MasterINPUT SSR interface module provides a terminal for all 2 (or 3) wires associated with input contacts, sensors or proximity switches. This negates any need for additional... | |
| The Type 39.60 MasterPLUS SSR interface module offers added protection for the output circuit thanks to the replaceable fuse module. This product is for general interface use in any type... | |
| The Type 39.61 MasterPLUS Electromechanical relay interface module offers added protection for the output circuit thanks to the replaceable fuse module. This product is for general interface use in any... | |
| Type 39.71 MasterINPUT EMR , with 1 Pole interface module, 6.2 mm wide. It allows the full termination of input device to the interface without the need for additional terminals... | |
| Type 39.80 MasterTIMER is a slim timed SSR interface module, 6.2 mm wide, ideal for space-saving timing solutions in panels. Timer adjustment via top mounted rotary knob, accessible after assembly. | |
| Type 39.81 MasterTIMER is a slim timed Electromechanical interface module, 6.2 mm wide, ideal for space-saving timing solutions in panels. Timer adjustment via top mounted rotary knob, accessible after assembly. | |
| Type 39.90 MasterTIMER is a slim timed SSR interface module, 6.2 mm wide, ideal for space-saving timing solutions in panels. Timer adjustment via top mounted rotary knob, accessible after assembly. | |
| Type 39.91 MasterTIMER is a slim timed Electromechanical interface module, 6.2 mm wide, ideal for space-saving timing solutions in panels. Timer adjustment via top mounted rotary knob, accessible after assembly. | |
| Type 40.31 is a miniature relays 1 CO 10 A, 3.5 mm pin pitch for printed circuit boards, and plug-in with 95 Series sockets. Features include: Pin length 3.5 mm... |
| << Prev | Next >> |