Finder S.p.A. con unico socio Type 40.62 - PCB relay 10A 406290070001

Description
Type 40.62 2 pole CO relay, contacts 10 A, low coil power. For all fields of application, both industrial and residential. Features: AC coil and DC coils Complies EN 60335-1 glow wire requirements Ambient Temperature range -40…+85°C Cadmium-free contact material 5.3 mm pin pitch for 95 Series socket or direct PCB mount
Request a Quote Datasheet
Description
Type 40.62 2 pole CO relay, contacts 10 A, low coil power. For all fields of application, both industrial and residential. Features: AC coil and DC coils Complies EN 60335-1 glow wire requirements Ambient Temperature range -40…+85°C Cadmium-free contact material 5.3 mm pin pitch for 95 Series socket or direct PCB mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 40.62 - PCB relay 10A - 406290070001 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 40.62 - PCB relay 10A
406290070001
Type 40.62 - PCB relay 10A 406290070001
Type 40.62 2 pole CO relay, contacts 10 A, low coil power. For all fields of application, both industrial and residential. Features: AC coil and DC coils Complies EN 60335-1 glow wire requirements Ambient Temperature range -40…+85°C Cadmium-free contact material 5.3 mm pin pitch for 95 Series socket or direct PCB mount

Type 40.62 2 pole CO relay, contacts 10 A, low coil power. For all fields of application, both industrial and residential.

Features:

  • AC coil and DC coils
  • Complies EN 60335-1 glow wire requirements
  • Ambient Temperature range -40…+85°C
  • Cadmium-free contact material
  • 5.3 mm pin pitch for 95 Series socket or direct PCB mount
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 406290070001
Product Name Type 40.62 - PCB relay 10A
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170125319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Type 26.01 - Step relay 10A - 260180240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270090020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Type 20.24 - Modular step relay 16A - 202480124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details