Finder S.p.A. con unico socio Type 40.61 - PCB/Plug-in relay 16A 406190071000

Description
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)
Request a Quote Datasheet
Description
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 40.61 - PCB/Plug-in relay 16A - 406190071000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 40.61 - PCB/Plug-in relay 16A
406190071000
Type 40.61 - PCB/Plug-in relay 16A 406190071000
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)

Type 40.61 1 pole relay for direct PCB or 95 Series socket mount.

Features include:

  • 5.0 mm pin pitch
  • Direct PCB or 95 Series socket mount
  • Pin length 3.5 mm for direct PCB mount
  • Cadmium-free contact material available
  • Meets EN 60335-1 glow wire requirements
  • Environmental protection:
    – RT II – flux proof (Standard)
    – RT III – wash tight (Option)
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 406190071000
Product Name Type 40.61 - PCB/Plug-in relay 16A
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, LLOYD, ENEC, cRUus, CSA, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202380244000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Filter Mat Size 5 Rohs Compliant Finder - 37AK5422 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170120319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details