Finder S.p.A. con unico socio Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 25
Product Name Notes
Type 41.31 Low profile PCB relays, 1 CO 12 A (3.5 mm pin pitch) for direct PCB mounting or with 93 and 95 Series sockets. Features include: AC and DC...
Type 41.52 low profile PCB relays, 2 CO 8 A (pin pitch 5.0 mm) for direct PCB mounting or with 93 and 95 Series sockets. Suitable for direct mount on...
Type 41.61 low profile relay with 1 Pole 16 A CO contacts (5.0 mm pin pitch) for PCB mount, direct or via PCB socket. Available Type 41.61.6.xxx, 1 pole, 16A,...
Type 41.81 is a solid state relay for printed circuit mount (direct o via PCB socket) or for 35mm rail mount (via scre or screwless sockets) It’s silent and it...
Type 43.41 low profile PCB relays, 1 CO, 10 A (3.2 mm or 5 mm pin pitch), for direct PCB mounting or with Type 95.23 PCB socket. Features include: Sensitive...
Type 43.61 low profile relay with 1 Pole NO 16 A (5.0 mm pin pitch) for PCB mount. Features include: Sensitive DC coil: – 250 mW (10 A version) –
Type 45.31 miniature PCB relays, suitable for max ambient temperature +105 ° C, and for mounting on printed circuits. Wide contact gap. – 45.31… x310, 1 normally open contact (distance...
Type 45.71 miniature PCB relay with 1 Pole normally open or normally closed contact. Features include: 1 NO or 1 NC (SPST-NO or SPST-NC) Max ambient temperature +125 °C PCB...
Type 45.91 miniature PCB relay with 1 Pole normally open (≥ 3 mm contact gap) Features include: 1 NO (SPST-NO), ≥ 3 mm gap Max ambient temperature +125 °C PCB...
Type 46.52T relays for railway applications, 2 CO 8 A, plug-in terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN 61373 (resistance to...
Type 46.61T relay for railway applications, 1 CO 16 A, plug-in terminals. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN 61373 (resistance to...

<< Prev Next >>