Finder S.p.A. con unico socio Type 40.61 - PCB/Plug-in relay 16A 406190064003

Description
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)
Request a Quote Datasheet
Description
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 40.61 - PCB/Plug-in relay 16A - 406190064003 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 40.61 - PCB/Plug-in relay 16A
406190064003
Type 40.61 - PCB/Plug-in relay 16A 406190064003
Type 40.61 1 pole relay for direct PCB or 95 Series socket mount. Features include: 5.0 mm pin pitch Direct PCB or 95 Series socket mount Pin length 3.5 mm for direct PCB mount Cadmium-free contact material available Meets EN 60335-1 glow wire requirements Environmental protection: – RT II – flux proof (Standard) – RT III – wash tight (Option)

Type 40.61 1 pole relay for direct PCB or 95 Series socket mount.

Features include:

  • 5.0 mm pin pitch
  • Direct PCB or 95 Series socket mount
  • Pin length 3.5 mm for direct PCB mount
  • Cadmium-free contact material available
  • Meets EN 60335-1 glow wire requirements
  • Environmental protection:
    – RT II – flux proof (Standard)
    – RT III – wash tight (Option)
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 406190064003
Product Name Type 40.61 - PCB/Plug-in relay 16A
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, LLOYD, ENEC, cRUus, CSA, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 19.91 - Power relay module 16A - 199190124000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers
Type 26.08 - Step relay 10A - 260882300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Type 27.25 - Step relay 10A - 272582300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Type 26.06 - Step relay 10A - 260682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details