Finder S.p.A. con unico socio Type 55.12 - General purpose PCB relay 10A 551291100000

Description
Type 55.12 General purpose PCB relay, 2 CO 10 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available
Request a Quote Datasheet
Description
Type 55.12 General purpose PCB relay, 2 CO 10 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 55.12 - General purpose PCB relay 10A - 551291100000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 55.12 - General purpose PCB relay 10A
551291100000
Type 55.12 - General purpose PCB relay 10A 551291100000
Type 55.12 General purpose PCB relay, 2 CO 10 A. Features include: AC or DC coil Cadmium-free contacts Contact material options RT III version (washable) available

Type 55.12 General purpose PCB relay, 2 CO 10 A.

Features include:

  • AC or DC coil
  • Cadmium-free contacts
  • Contact material options
  • RT III version (washable) available
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 551291100000
Product Name Type 55.12 - General purpose PCB relay 10A
Relay Type General
Throw Double Throw
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Type 20.27 - Modular step relay 16A - 202790124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Type 36.11 - Miniature PCB relays 10A - 361190034011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details