Type 55.12 General purpose PCB relay, 2 CO 10 A.
Features include:
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 551290120000 |
| Product Name | Type 55.12 - General purpose PCB relay 10A |
| Relay Type | General |
| Throw | Double Throw |
| Approvals | ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |