Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I XC7VX485T-2FFG1158I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214402-XC7VX485T-2FF G1158I Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1158-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214402-XC7VX485T-2FF G1158I Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1158-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I - 214402-XC7VX485T-2FFG1158I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I
214402-XC7VX485T-2FFG1158I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I 214402-XC7VX485T-2FFG1158I
Manufacturer: Xilinx Inc. Win Source Part Number: 214402-XC7VX485T-2FF G1158I Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1158-FCBGA (35x35) Supply Voltage - Operating: 0.97 V to 1.03 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214402-XC7VX485T-2FFG1158I
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1158-FCBGA (35x35)
Supply Voltage - Operating: 0.97 V to 1.03 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - XC7VX485T-2FFG1158I - Rochester Electronics
Newburyport, MA, United States
XC7VX485T - 7Series FPGAs

XC7VX485T - 7Series FPGAs

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1158I-ND
FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1158I-ND
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 37969920 485760 1156-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 350 37969920 485760 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7VX485T-2FFG1158I
FPGA - Field Programmable Gate Array XC7VX485T-2FFG1158I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-2FFG1158I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-2FFG1158I
IC FPGA 350 I/O 1158FCBGA

IC FPGA 350 I/O 1158FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214402-XC7VX485T-2FFG1158I XC7VX485T-2FFG1158I XC7VX485T-2FFG1158I-ND XC7VX485T-2FFG1158I XC7VX485T-2FFG1158I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-2FFG1158I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 485760
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details